Crouzet Solid State Relays GN325DSZH

Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet
Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GN325DSZH-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GN325DSZH-ND
Solid State Relays 966-GN325DSZH-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Solid State Relay/25A/24-510Vac/panel; Contact Configuration Crouzet - 57AJ5369 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay/25A/24-510Vac/panel; Contact Configuration Crouzet
57AJ5369
Solid State Relay/25A/24-510Vac/panel; Contact Configuration Crouzet 57AJ5369
SOLID STATE RELAY/25A/24-510VAC/ PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:510VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RELAY/25A/24-510VAC/PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:510VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site Datasheet
Relays - Solid State Relays - GN325DSZH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GN325DSZH
Relays - Solid State Relays GN325DSZH
SSR RELAY 3PST-NO 25A 24-510V

SSR RELAY 3PST-NO 25A 24-510V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-GN325DSZH-ND 57AJ5369 GN325DSZH
Product Name Solid State Relays Solid State Relay/25A/24-510Vac/panel; Contact Configuration Crouzet Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Panel; Chassis Mount or Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1235-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers
Solid State Relays - 2946-857-1430-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 9187011 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details