Sensata Technologies Solid State Relays GNR45DHZ

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1024-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1024-ND
Solid State Relays 646-1024-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, 45A, 4-32V, Din Rail; Contact Configuration Sensata/crydom - 01P6267 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 45A, 4-32V, Din Rail; Contact Configuration Sensata/crydom
01P6267
Solid State Relay, 45A, 4-32V, Din Rail; Contact Configuration Sensata/crydom 01P6267
SOLID STATE RELAY, 45A, 4-32V, DIN RAIL; Contact Configuration:-; Load Current:45A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 45A, 4-32V, DIN RAIL; Contact Configuration:-; Load Current:45A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
GNR45DHZ
Solid State Relays - Industrial Mount GNR45DHZ
Solid State Relays - Industrial Mount 4-32 VDC

Solid State Relays - Industrial Mount 4-32 VDC

Buy Now Datasheet
Relays - Solid State Relays - GNR45DHZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GNR45DHZ
Relays - Solid State Relays GNR45DHZ
SSR RELAY SPST-NO 45A 48-600V

SSR RELAY SPST-NO 45A 48-600V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1024-ND 01P6267 GNR45DHZ GNR45DHZ
Product Name Solid State Relays Solid State Relay, 45A, 4-32V, Din Rail; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting DIN DIN; DIN Rail, Panel DIN; DIN Rail
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1617038-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391001259073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - CC2601-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers