Sensata Technologies Solid State Relays GNR10DHZ

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1016-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1016-ND
Solid State Relays 646-1016-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - GNR10DHZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GNR10DHZ
Relays - Solid State Relays GNR10DHZ
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Solid State Relay, 10A, 4-32Vdc, Din; Contact Configuration Sensata/crydom - 01P6231 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 4-32Vdc, Din; Contact Configuration Sensata/crydom
01P6231
Solid State Relay, 10A, 4-32Vdc, Din; Contact Configuration Sensata/crydom 01P6231
SOLID STATE RELAY, 10A, 4-32VDC, DIN; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 4-32VDC, DIN; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
GNR10DHZ
Solid State Relays - Industrial Mount GNR10DHZ
Solid State Relays - Industrial Mount 4-32 VDC

Solid State Relays - Industrial Mount 4-32 VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1016-ND GNR10DHZ 01P6231 GNR10DHZ
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 10A, 4-32Vdc, Din; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Solid State Interface Relays - 7761434 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details