Crouzet Solid State Relays GNR25DCRH

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GNR25DCRH-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GNR25DCRH-ND
Solid State Relays 966-GNR25DCRH-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Rly, 25A/24-500Vac, Din Rail; Contact Configuration Crouzet - 84AH1885 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Rly, 25A/24-500Vac, Din Rail; Contact Configuration Crouzet
84AH1885
Solid State Rly, 25A/24-500Vac, Din Rail; Contact Configuration Crouzet 84AH1885
SOLID STATE RLY, 25A/24-500VAC, DIN RAIL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:500VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC

SOLID STATE RLY, 25A/24-500VAC, DIN RAIL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:500VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC

Supplier's Site Datasheet
Relays - Solid State Relays - GNR25DCRH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GNR25DCRH
Relays - Solid State Relays GNR25DCRH
SSR RELAY SPST-NO 30A 24-500V

SSR RELAY SPST-NO 30A 24-500V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-GNR25DCRH-ND 84AH1885 GNR25DCRH
Product Name Solid State Relays Solid State Rly, 25A/24-500Vac, Din Rail; Contact Configuration Crouzet Relays - Solid State Relays
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details