Crouzet Solid State Relays GNRM4D2A

Description
SSR 4A OUT 275 VAC, IN 4-30 VDC
Request a Quote Datasheet
Description
SSR 4A OUT 275 VAC, IN 4-30 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GNRM4D2A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GNRM4D2A-ND
Solid State Relays 966-GNRM4D2A-ND
SSR 4A OUT 275 VAC, IN 4-30 VDC

SSR 4A OUT 275 VAC, IN 4-30 VDC

Buy Now Datasheet
Solid State Relay, 12Vac-275Vac/din Rail; Contact Configuration Crouzet - 51AK2366 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 12Vac-275Vac/din Rail; Contact Configuration Crouzet
51AK2366
Solid State Relay, 12Vac-275Vac/din Rail; Contact Configuration Crouzet 51AK2366
SOLID STATE RELAY, 12VAC-275VAC/DIN RAIL; Contact Configuration:-; Load Current:4A; Operating Voltage Max:275VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC

SOLID STATE RELAY, 12VAC-275VAC/DIN RAIL; Contact Configuration:-; Load Current:4A; Operating Voltage Max:275VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 966-GNRM4D2A-ND 51AK2366
Product Name Solid State Relays Solid State Relay, 12Vac-275Vac/din Rail; Contact Configuration Crouzet
Mounting DIN DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2410ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 9187008 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details