Sensata Technologies Solid State Relays GN350DLZ

Description
Solid State 3PST-NO (3 Form A)
Request a Quote Datasheet
Description
Solid State 3PST-NO (3 Form A)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1270-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1270-ND
Solid State Relays 646-1270-ND
Solid State 3PST-NO (3 Form A)

Solid State 3PST-NO (3 Form A)

Buy Now Datasheet
Solid State Relay, 50A, 4V-32Vdc, Panel; Contact Configuration Sensata/crydom - 01P6295 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 4V-32Vdc, Panel; Contact Configuration Sensata/crydom
01P6295
Solid State Relay, 50A, 4V-32Vdc, Panel; Contact Configuration Sensata/crydom 01P6295
SOLID STATE RELAY, 50A, 4V-32VDC, PANEL; Contact Configuration:3PST-N O; Load Current:50A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 4V-32VDC, PANEL; Contact Configuration:3PST-NO; Load Current:50A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - GN350DLZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GN350DLZ
Relays - Solid State Relays GN350DLZ
SSR RELAY 3PST-NO 50A 48-600V

SSR RELAY 3PST-NO 50A 48-600V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
GN350DLZ
Solid State Relays - Industrial Mount GN350DLZ
Solid State Relays - Industrial Mount 50A 0 Crossing Out 4-32Vdc In No Snub

Solid State Relays - Industrial Mount 50A 0 Crossing Out 4-32Vdc In No Snub

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1270-ND 01P6295 GN350DLZ GN350DLZ
Product Name Solid State Relays Solid State Relay, 50A, 4V-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting DIN Panel; Panel Mount DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1231-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 8198798 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details