The Crouzet Solid State Relay, part number 57AJ5366, is designed for panel mounting and is capable of handling a load current of 50A with an operating voltage range of 24-510Vac. It features a zero-crossing switching mode, which helps reduce electrical noise and prolongs the life of the relay. The relay is suitable for three-phase motor control applications, including frequent start, stop, and reversing operations, thanks to its interlock feature that ensures safe operation. This relay has a minimum operating temperature of -40°C and can withstand ambient temperatures up to 80°C, making it versatile for various environments. It is recognized by cRUus, CE, and UKCA standards, ensuring compliance with safety and performance regulations. The relay also includes output overvoltage protection and has a dielectric strength of 4000Vrms between input-output and output-case, providing robust isolation. Engineers should consider this relay for applications requiring reliable control of three-phase motors, especially in environments where durability and safety are paramount.
Solid State 3PST-NO (3 Form A) Module
SSR RELAY 3PST-NO 50A 24-510V
SOLID STATE RELAY, 50A, 24-510VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 966-GN050DSRL-ND | GN050DSRL | 57AJ5366 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 50A, 24-510Vac, Panel; Contact Configuration Crouzet |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Panel; Chassis Mount or Panel Mount | Panel; Panel Mount |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |