Crouzet Solid State Relays GNDB10B1E

Description
SSR 10A OUT 36VDC IN 4-30VDC NON
Request a Quote Datasheet
Description
SSR 10A OUT 36VDC IN 4-30VDC NON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GNDB10B1E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GNDB10B1E-ND
Solid State Relays 966-GNDB10B1E-ND
SSR 10A OUT 36VDC IN 4-30VDC NON

SSR 10A OUT 36VDC IN 4-30VDC NON

Buy Now Datasheet
Solid State Relay, 7Vdc-36Vdc, Tht; Contact Configuration Crouzet - 51AK2359 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 7Vdc-36Vdc, Tht; Contact Configuration Crouzet
51AK2359
Solid State Relay, 7Vdc-36Vdc, Tht; Contact Configuration Crouzet 51AK2359
SOLID STATE RELAY, 7VDC-36VDC, THT; Contact Configuration:-; Load Current:10A; Operating Voltage Max:36VDC; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:DC Switch; Operating Voltage Min:7VDC

SOLID STATE RELAY, 7VDC-36VDC, THT; Contact Configuration:-; Load Current:10A; Operating Voltage Max:36VDC; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:DC Switch; Operating Voltage Min:7VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 966-GNDB10B1E-ND 51AK2359
Product Name Solid State Relays Solid State Relay, 7Vdc-36Vdc, Tht; Contact Configuration Crouzet
Mounting PCBoard PCBoard; Through Hole
Switch Configuration FormA
Operating Temp -13 to 194 F (-25 to 90 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Series-1 Relay - A2490ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details