"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040593-G3VM-401D
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 4-SMT
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
SSR RELAY SPST-NO 120MA 0-400V
SSR, MOSFET, 400V, 100mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes
MOS-FET RELAY
Solid State Relays - PCB Mount 400V, SPST-NO, SMD4 SMT 120mA 18ohm 40pF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | Z2090-ND | 1040593-G3VM-401D | G3VM-401D | 04M9655 | 36M5917 | G3VM-401D |
| Product Name | Solid State Relays | Solid State Relays - G3VM-401D | Relays - Solid State Relays | Ssr, Mosfet, 400V, 100Ma; Contact Form Omron Electronic Components | Mos-Fet Relay Omron Electronic Components | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount | Surface Mount | ||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 1.15 volts | 1.15 volts |