Sensata Technologies SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS GNR30DHZ

Description
SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS
Request a Quote Datasheet
Description
SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS - GNR30DHZ - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS
GNR30DHZ
SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS GNR30DHZ
SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS

SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS

Buy Now
Solid State Relays - 646-1020-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1020-ND
Solid State Relays 646-1020-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - GNR30DHZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GNR30DHZ
Relays - Solid State Relays GNR30DHZ
SSR RELAY SPST-NO 30A 48-600V

SSR RELAY SPST-NO 30A 48-600V

Supplier's Site
Solid State Relay, 30A, 4-32Vdc, Din; Contact Configuration Sensata/crydom - 01P6251 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 30A, 4-32Vdc, Din; Contact Configuration Sensata/crydom
01P6251
Solid State Relay, 30A, 4-32Vdc, Din; Contact Configuration Sensata/crydom 01P6251
SOLID STATE RELAY, 30A, 4-32VDC, DIN; Contact Configuration:-; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 30A, 4-32VDC, DIN; Contact Configuration:-; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
GNR30DHZ
Solid State Relays - Industrial Mount GNR30DHZ
Solid State Relays - Industrial Mount 4-32 VDC

Solid State Relays - Industrial Mount 4-32 VDC

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number GNR30DHZ 646-1020-ND GNR30DHZ 01P6251 GNR30DHZ
Product Name SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS Solid State Relays Relays - Solid State Relays Solid State Relay, 30A, 4-32Vdc, Din; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2475T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.21 - Modular Solid-State Relay with heat-sink - 772190248250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca, EAC-1
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details