Solid State 3PST-NO (3 Form A)
SSR RELAY 3PST-NO 50A 48-530V
Solid State Relays - Industrial Mount 50A 0 Crossing Out 4-32Vdc In w/ Snub
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2338-ND | GN350DSZ | GN350DSZ | 64AH3536 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 50A, 4-32Vdc, Panel; Svhc Sensata/crydom |
| Mounting | DIN | DIN; DIN Rail | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |