Crouzet Solid State Relays GNB4D2B

Description
SSR RELAY SPST-NO 4A 12-460V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 4A 12-460V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GNB4D2B-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GNB4D2B-ND
Solid State Relays 966-GNB4D2B-ND
SSR RELAY SPST-NO 4A 12-460V

SSR RELAY SPST-NO 4A 12-460V

Buy Now Datasheet
Relays - Solid State Relays - GNB4D2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GNB4D2B
Relays - Solid State Relays GNB4D2B
SSR RELAY SPST-NO 4A 12-460V

SSR RELAY SPST-NO 4A 12-460V

Supplier's Site
Solid State Relay, 12Vac-460Vac, Tht; Contact Configuration Crouzet - 51AK2358 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 12Vac-460Vac, Tht; Contact Configuration Crouzet
51AK2358
Solid State Relay, 12Vac-460Vac, Tht; Contact Configuration Crouzet 51AK2358
SOLID STATE RELAY, 12VAC-460VAC, THT; Contact Configuration:-; Load Current:4A; Operating Voltage Max:460VAC; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC

SOLID STATE RELAY, 12VAC-460VAC, THT; Contact Configuration:-; Load Current:4A; Operating Voltage Max:460VAC; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-GNB4D2B-ND GNB4D2B 51AK2358
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 12Vac-460Vac, Tht; Contact Configuration Crouzet
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details