Crouzet Solid State Relays GN350DSRH

Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet
Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GN350DSRH-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GN350DSRH-ND
Solid State Relays 966-GN350DSRH-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
GN350DSRH
Relays - Solid State Relays GN350DSRH
SSR RELAY 3PST-NO 50A 24-510V

SSR RELAY 3PST-NO 50A 24-510V

Supplier's Site
Solid State Relay/50A/24-510Vac/panel; Contact Configuration Crouzet - 57AJ5371 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay/50A/24-510Vac/panel; Contact Configuration Crouzet
57AJ5371
Solid State Relay/50A/24-510Vac/panel; Contact Configuration Crouzet 57AJ5371
SOLID STATE RELAY/50A/24-510VAC/ PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC

SOLID STATE RELAY/50A/24-510VAC/PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-GN350DSRH-ND GN350DSRH 57AJ5371
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay/50A/24-510Vac/panel; Contact Configuration Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Panel; Chassis Mount or Panel Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details