Solid State SPST-NO (1 Form A) Module
SOLID STATE RELAY, 30A, 90-140VAC, DIN; Contact Configuration:-; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 30A 48-600V
Solid State Relays - Industrial Mount 90-140 VAC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 646-1021-ND | 01P6247 | GNR30BHZ | GNR30BHZ |
| Product Name | Solid State Relays | Solid State Relay, 30A, 90-140Vac, Din; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -4 to 176 F (-20 to 80 C) |