Sensata Technologies Solid State Relays GNR30DHR

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2339-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2339-ND
Solid State Relays CC2339-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, 30A, 4-32Vdc, Din; Contact Configuration Sensata/crydom - 01P6250 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 30A, 4-32Vdc, Din; Contact Configuration Sensata/crydom
01P6250
Solid State Relay, 30A, 4-32Vdc, Din; Contact Configuration Sensata/crydom 01P6250
SOLID STATE RELAY, 30A, 4-32VDC, DIN; Contact Configuration:-; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 30A, 4-32VDC, DIN; Contact Configuration:-; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
GNR30DHR
Solid State Relays - Industrial Mount GNR30DHR
Solid State Relays - Industrial Mount 30A 600VAC, DIN 22.5 4-32VDC In RN

Solid State Relays - Industrial Mount 30A 600VAC, DIN 22.5 4-32VDC In RN

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
GNR30DHR
Relays - Solid State Relays GNR30DHR
SSR RELAY SPST-NO 30A 48-600V

SSR RELAY SPST-NO 30A 48-600V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2339-ND 01P6250 GNR30DHR GNR30DHR
Product Name Solid State Relays Solid State Relay, 30A, 4-32Vdc, Din; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details