Crouzet Solid State Relays GN350DSZH

Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet
Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GN350DSZH-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GN350DSZH-ND
Solid State Relays 966-GN350DSZH-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - GN350DSZH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GN350DSZH
Relays - Solid State Relays GN350DSZH
SSR RELAY 3PST-NO 50A 24-510V

SSR RELAY 3PST-NO 50A 24-510V

Supplier's Site
Solid State Relay/50A/24-510Vac/panel; Contact Configuration Crouzet - 57AJ5372 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay/50A/24-510Vac/panel; Contact Configuration Crouzet
57AJ5372
Solid State Relay/50A/24-510Vac/panel; Contact Configuration Crouzet 57AJ5372
SOLID STATE RELAY/50A/24-510VAC/ PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RELAY/50A/24-510VAC/PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-GN350DSZH-ND GN350DSZH 57AJ5372
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay/50A/24-510Vac/panel; Contact Configuration Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Panel; Chassis Mount or Panel Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1093-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type AC
View Details
4 suppliers
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details