Sensata Technologies Solid State Relays GNR35DCZ

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1274-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1274-ND
Solid State Relays 646-1274-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
GNR35DCZ
Solid State Relays - Industrial Mount GNR35DCZ
Solid State Relays - Industrial Mount 45mm, 35A/240Vac DC In ZC Contactor

Solid State Relays - Industrial Mount 45mm, 35A/240Vac DC In ZC Contactor

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
GNR35DCZ
Relays - Solid State Relays GNR35DCZ
SSR RELAY SPST-NO 35A 48-600V

SSR RELAY SPST-NO 35A 48-600V

Supplier's Site
Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom - 01P6257 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom
01P6257
Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom 01P6257
SOLID STATE RELAY, SPST, 4-32V, DIN RAIL; Contact Configuration:SPST-N O; Load Current:35A; Operating Voltage Max:600Vrms; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Control Voltage Min:4VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 4-32V, DIN RAIL; Contact Configuration:SPST-NO; Load Current:35A; Operating Voltage Max:600Vrms; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Control Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1274-ND GNR35DCZ GNR35DCZ 01P6257
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom
Mounting DIN DIN; DIN Rail DIN; DIN Rail, Panel
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.25 - Hockey puck Solid State Relay 25A - 772582308650 - Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Solid-state relay module - Timer relay module - 857-634 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details