Crouzet Solid State Relays GNR32DCZP

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GNR32DCZP-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GNR32DCZP-ND
Solid State Relays 966-GNR32DCZP-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - GNR32DCZP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GNR32DCZP
Relays - Solid State Relays GNR32DCZP
SSR RELAY SPST-NO 32A 24-500V

SSR RELAY SPST-NO 32A 24-500V

Supplier's Site
Solid State Rly, 32A/24-500Vac, Din Rail; Contact Configuration Crouzet - 84AH1891 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Rly, 32A/24-500Vac, Din Rail; Contact Configuration Crouzet
84AH1891
Solid State Rly, 32A/24-500Vac, Din Rail; Contact Configuration Crouzet 84AH1891
SOLID STATE RLY, 32A/24-500VAC, DIN RAIL; Contact Configuration:-; Load Current:32A; Operating Voltage Max:500VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RLY, 32A/24-500VAC, DIN RAIL; Contact Configuration:-; Load Current:32A; Operating Voltage Max:500VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-GNR32DCZP-ND GNR32DCZP 84AH1891
Product Name Solid State Relays Relays - Solid State Relays Solid State Rly, 32A/24-500Vac, Din Rail; Contact Configuration Crouzet
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24125T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-759-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details