Crouzet Solid State Relays GNR20BCZH

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GNR20BCZH-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GNR20BCZH-ND
Solid State Relays 966-GNR20BCZH-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - GNR20BCZH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GNR20BCZH
Relays - Solid State Relays GNR20BCZH
SSR RELAY SPST-NO 20A 48-660V

SSR RELAY SPST-NO 20A 48-660V

Supplier's Site
Solid State Rly, 20A/48-660Vac, Din Rail; Contact Configuration Crouzet - 84AH1882 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Rly, 20A/48-660Vac, Din Rail; Contact Configuration Crouzet
84AH1882
Solid State Rly, 20A/48-660Vac, Din Rail; Contact Configuration Crouzet 84AH1882
SOLID STATE RLY, 20A/48-660VAC, DIN RAIL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

SOLID STATE RLY, 20A/48-660VAC, DIN RAIL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-GNR20BCZH-ND GNR20BCZH 84AH1882
Product Name Solid State Relays Relays - Solid State Relays Solid State Rly, 20A/48-660Vac, Din Rail; Contact Configuration Crouzet
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state relay module - 857-724 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
5 suppliers