"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176455-G3VM-351GL
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 110mA
Categories: Relays
Supplier Device Package: 4-SOP
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC
Solid State Relays - PCB Mount 350V, SPST-NO, SOP4 SMT 120mA 15ohm 70pF
MOSFET RELAY, SPST, 0.12A, 350V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET Relay, 350 VAC, 100 mA, 35 ohm, SPST-NO RoHS Compliant: Yes
SSR RELAY SPST-NO 110MA 0-350V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | Z2457-ND | 1176455-G3VM-351GL | G3VM-351GL | 04M9635 | 82T9283 | G3VM-351GL |
| Product Name | Solid State Relays | Electronic Surplus - G3VM-351GL | Solid State Relays - PCB Mount | Mosfet Relay, Spst, 0.12A, 350V, Smd; Contact Form Omron Electronic Components | Mosfet Relay, 350 Vac, 100 Ma, 35 Ohm, Spst-No Rohs Compliant Omron | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | Surface Mount | ||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | ||||
| Input Voltage (Control Signal) Type | DC |