Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount 22.5mm, 30A/240Vac DC In RAN Contactor
SSR, 22.5, 600VAC/30A, 4-32VDC IN, RN; Contact Configuration:-; Load Current:30A; Operating Voltage Max:600Vrms; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48Vrms; Control RoHS Compliant: Yes
SSR RELAY SPST-NO 30A 48-600V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 646-1313-ND | GNR30DCR | 58T4706 | GNR30DCR |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Ssr, 22.5, 600Vac/30A, 4-32Vdc In, Rn; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 176 F (-20 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts |