Sensata Technologies Solid State Relays GN325DSZ

Description
Solid State 3PST-NO (3 Form A)
Request a Quote Datasheet
Description
Solid State 3PST-NO (3 Form A)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1261-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1261-ND
Solid State Relays 646-1261-ND
Solid State 3PST-NO (3 Form A)

Solid State 3PST-NO (3 Form A)

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
GN325DSZ
Solid State Relays - Industrial Mount GN325DSZ
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Buy Now Datasheet
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 01P6281 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
01P6281
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 01P6281
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site
Solid State Relay, 25A, 4-32Vdc, Panel; Svhc Sensata/crydom - 64AH3533 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 4-32Vdc, Panel; Svhc Sensata/crydom
64AH3533
Solid State Relay, 25A, 4-32Vdc, Panel; Svhc Sensata/crydom 64AH3533
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 4-32VDC, PANEL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - GN325DSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GN325DSZ
Relays - Solid State Relays GN325DSZ
SSR RELAY 3PST-NO 25A 48-530V

SSR RELAY 3PST-NO 25A 48-530V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1261-ND GN325DSZ 01P6281 64AH3533 GN325DSZ
Product Name Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relay, 25A, 4-32Vdc, Panel; Svhc Sensata/crydom Relays - Solid State Relays
Mounting DIN Panel; Panel Mount DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-286-752-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details