Sensata Technologies SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 4-32VDC IN, 0 CROSS GNR20DHZ

Description
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 4-32VDC IN, 0 CROSS
Request a Quote Datasheet
Description
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 4-32VDC IN, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 4-32VDC IN, 0 CROSS - GNR20DHZ - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 4-32VDC IN, 0 CROSS
GNR20DHZ
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 4-32VDC IN, 0 CROSS GNR20DHZ
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 4-32VDC IN, 0 CROSS

SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 4-32VDC IN, 0 CROSS

Buy Now
Solid State Relays - 646-1018-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1018-ND
Solid State Relays 646-1018-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
CRDM Solid State - GNR20DHZ - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
GNR20DHZ
CRDM Solid State GNR20DHZ
SSR,DIN Rail Mount 22.5mm,

SSR,DIN Rail Mount 22.5mm,

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
GNR20DHZ
Solid State Relays - Industrial Mount GNR20DHZ
Solid State Relays - Industrial Mount 4-32 VDC

Solid State Relays - Industrial Mount 4-32 VDC

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
GNR20DHZ
Relays - Solid State Relays GNR20DHZ
SSR RELAY SPST-NO 20A 48-600V

SSR RELAY SPST-NO 20A 48-600V

Supplier's Site
Solid State Relay, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom - 01P6239 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom
01P6239
Solid State Relay, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom 01P6239
SOLID STATE RELAY, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site
Solid State Relay, 4-32Vdc, Din Rail; Svhc Sensata/crydom - 64AH3525 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 4-32Vdc, Din Rail; Svhc Sensata/crydom
64AH3525
Solid State Relay, 4-32Vdc, Din Rail; Svhc Sensata/crydom 64AH3525
SOLID STATE RELAY, 4-32VDC, DIN RAIL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SOLID STATE RELAY, 4-32VDC, DIN RAIL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number GNR20DHZ 646-1018-ND GNR20DHZ GNR20DHZ GNR20DHZ 01P6239 64AH3525
Product Name SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 4-32VDC IN, 0 CROSS Solid State Relays CRDM Solid State Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom Solid State Relay, 4-32Vdc, Din Rail; Svhc Sensata/crydom
Mounting DIN DIN; DIN Rail DIN; DIN Rail, Panel DIN
Switch Configuration FormA
Approvals RoHS RoHS RoHS RoHS
Operating Temp -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products