TelephoneStuff.com Southwest Data Products Power Strip - 16 Outlet SWE705-16

Description
Power Strip - 16 Outlet provides power distribution and is breaker protected. Power Strip Features: - Sixteen grounded outlet power distribution - Breaker protected - Metal construction for durability - 110V and UL listed - Complete with hardware to mount vertically in cabinet or other surfaces - Fits any SWDP cabinet 72" or taller - Power Strip is 48" in length with a 12' Power Cord - 15 Amp rating with circuit breaker
Description
Power Strip - 16 Outlet provides power distribution and is breaker protected. Power Strip Features: - Sixteen grounded outlet power distribution - Breaker protected - Metal construction for durability - 110V and UL listed - Complete with hardware to mount vertically in cabinet or other surfaces - Fits any SWDP cabinet 72" or taller - Power Strip is 48" in length with a 12' Power Cord - 15 Amp rating with circuit breaker

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Power Strip - 16 Outlet - SWE705-16 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Power Strip - 16 Outlet
SWE705-16
Southwest Data Products Power Strip - 16 Outlet SWE705-16
Power Strip - 16 Outlet provides power distribution and is breaker protected. Power Strip Features: - Sixteen grounded outlet power distribution - Breaker protected - Metal construction for durability - 110V and UL listed - Complete with hardware to mount vertically in cabinet or other surfaces - Fits any SWDP cabinet 72" or taller - Power Strip is 48" in length with a 12' Power Cord - 15 Amp rating with circuit breaker

Power Strip - 16 Outlet provides power distribution and is breaker protected.
Power Strip Features:
- Sixteen grounded outlet power distribution
- Breaker protected
- Metal construction for durability
- 110V and UL listed
- Complete with hardware to mount vertically in cabinet or other surfaces
- Fits any SWDP cabinet 72" or taller
- Power Strip is 48" in length with a 12' Power Cord
- 15 Amp rating with circuit breaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number SWE705-16
Product Name Southwest Data Products Power Strip - 16 Outlet
Protection Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685383 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583T6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Thomas & Betts Corporation
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details