TelephoneStuff.com Chatsworth Products 23" Stand-off Rack Mount Power.. 12818

Description
23" Stand-off Rack Mount Power Strip is streamlined and durable with a steel body that is fitted with bracket for mounting. Power Strip Features: - Eight Outlets - 10' Cord - Available Ratings: 15 Amp and 20 Amp - Available Plug Type: Standard and Twist-Lock - Available Surge Protection - UL Listed
Description
23" Stand-off Rack Mount Power Strip is streamlined and durable with a steel body that is fitted with bracket for mounting. Power Strip Features: - Eight Outlets - 10' Cord - Available Ratings: 15 Amp and 20 Amp - Available Plug Type: Standard and Twist-Lock - Available Surge Protection - UL Listed

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 23" Stand-off Rack Mount Power.. - 12818 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 23" Stand-off Rack Mount Power..
12818
Chatsworth Products 23" Stand-off Rack Mount Power.. 12818
23" Stand-off Rack Mount Power Strip is streamlined and durable with a steel body that is fitted with bracket for mounting. Power Strip Features: - Eight Outlets - 10' Cord - Available Ratings: 15 Amp and 20 Amp - Available Plug Type: Standard and Twist-Lock - Available Surge Protection - UL Listed

23" Stand-off Rack Mount Power Strip is streamlined and durable with a steel body that is fitted with bracket for mounting.
Power Strip Features:
- Eight Outlets
- 10' Cord
- Available Ratings: 15 Amp and 20 Amp
- Available Plug Type: Standard and Twist-Lock
- Available Surge Protection
- UL Listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 12818
Product Name Chatsworth Products 23" Stand-off Rack Mount Power..
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1586H12B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963486 - RS Components, Ltd.
Specs
Number of Outlets 1
Outlets Type g - british
View Details
Outlet Strip - PR20820I - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 20
Current 20.0 amps
View Details