TelephoneStuff.com Chatsworth Products Triple Input Vertical Power Strip for.. 13248-721

Description
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - Circuit breakers and surge-protection provide power protetion - NEMA or IEC style connectors - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL listed accessory - 66.25" long
Description
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - Circuit breakers and surge-protection provide power protetion - NEMA or IEC style connectors - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL listed accessory - 66.25" long

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Triple Input Vertical Power Strip for.. - 13248-721 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Triple Input Vertical Power Strip for..
13248-721
Chatsworth Products Triple Input Vertical Power Strip for.. 13248-721
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - Circuit breakers and surge-protection provide power protetion - NEMA or IEC style connectors - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL listed accessory - 66.25" long

Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit.
Features:
- Circuit breakers and surge-protection provide power protetion
- NEMA or IEC style connectors
- Rack-mount brackets included
- Uses no rack-mount spaces (RMU)
- UL and C-UL listed accessory
- 66.25" long

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 13248-721
Product Name Chatsworth Products Triple Input Vertical Power Strip for..
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T6B1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685327 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
International Socket Strip-Table Mount - 85010120 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details