TelephoneStuff.com Chatsworth Products Vertical Power Strips, 38.50".. 12850

Description
The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of cabinets 4' high and taller. Versa-Clamp mounting brackets attach to horizontal mounting rails, providing multiple mounting locations and configurations inside of CPI MegaFrame, SlimFrame, Steel Frame and Seismic Frame cabinets. Mounting hardware included. Sold individually. Features: - 38.50" length provides 10 outlets - 110V outlets are either 15A or 20A rated - Surge protection available on 15A and 20A models - Versa-Clamp allows rotation of power strip into preferred orientation prior to securing in place - Versa-Clamp brackets allow power strip to be adjusted vertically before securing in place - 10 & 20 amp strips are UL Listed 60950 - Available in black finish only
Description
The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of cabinets 4' high and taller. Versa-Clamp mounting brackets attach to horizontal mounting rails, providing multiple mounting locations and configurations inside of CPI MegaFrame, SlimFrame, Steel Frame and Seismic Frame cabinets. Mounting hardware included. Sold individually. Features: - 38.50" length provides 10 outlets - 110V outlets are either 15A or 20A rated - Surge protection available on 15A and 20A models - Versa-Clamp allows rotation of power strip into preferred orientation prior to securing in place - Versa-Clamp brackets allow power strip to be adjusted vertically before securing in place - 10 & 20 amp strips are UL Listed 60950 - Available in black finish only

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Vertical Power Strips, 38.50".. - 12850 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Vertical Power Strips, 38.50"..
12850
Chatsworth Products Vertical Power Strips, 38.50".. 12850
The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of cabinets 4' high and taller. Versa-Clamp mounting brackets attach to horizontal mounting rails, providing multiple mounting locations and configurations inside of CPI MegaFrame, SlimFrame, Steel Frame and Seismic Frame cabinets. Mounting hardware included. Sold individually. Features: - 38.50" length provides 10 outlets - 110V outlets are either 15A or 20A rated - Surge protection available on 15A and 20A models - Versa-Clamp allows rotation of power strip into preferred orientation prior to securing in place - Versa-Clamp brackets allow power strip to be adjusted vertically before securing in place - 10 & 20 amp strips are UL Listed 60950 - Available in black finish only

The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of cabinets 4' high and taller. Versa-Clamp mounting brackets attach to horizontal mounting rails, providing multiple mounting locations and configurations inside of CPI MegaFrame, SlimFrame, Steel Frame and Seismic Frame cabinets. Mounting hardware included. Sold individually.
Features:
- 38.50" length provides 10 outlets
- 110V outlets are either 15A or 20A rated
- Surge protection available on 15A and 20A models
- Versa-Clamp allows rotation of power strip into preferred orientation prior to securing in place
- Versa-Clamp brackets allow power strip to be adjusted vertically before securing in place
- 10 & 20 amp strips are UL Listed 60950
- Available in black finish only

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 12850
Product Name Chatsworth Products Vertical Power Strips, 38.50"..
Unit Type Vertically Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685497 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1587T10A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Specs
Voltage 115V
Frequency 60Hz
Phase Single
View Details