TelephoneStuff.com Middle Atlantic 115 Volt Vertical Power Strip - 15 Amp PD-1215

Description
Features unique mounting lances and quick clips. Engineered to attach to the rack rail brackets on welded racks. Quick clips may also be attached to wood racks, as well as to walls and other surfaces by using appropriate fasteners. Features: - 15 Amp (1) and 15 Amp (2) - 3' flex with 8" tails - None - Constructed from 16-gauge steel - Finished in a durable black powder coat - 12 Outlets - 57" OD Length
Description
Features unique mounting lances and quick clips. Engineered to attach to the rack rail brackets on welded racks. Quick clips may also be attached to wood racks, as well as to walls and other surfaces by using appropriate fasteners. Features: - 15 Amp (1) and 15 Amp (2) - 3' flex with 8" tails - None - Constructed from 16-gauge steel - Finished in a durable black powder coat - 12 Outlets - 57" OD Length

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 115 Volt Vertical Power Strip - 15 Amp - PD-1215 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 115 Volt Vertical Power Strip - 15 Amp
PD-1215
Middle Atlantic 115 Volt Vertical Power Strip - 15 Amp PD-1215
Features unique mounting lances and quick clips. Engineered to attach to the rack rail brackets on welded racks. Quick clips may also be attached to wood racks, as well as to walls and other surfaces by using appropriate fasteners. Features: - 15 Amp (1) and 15 Amp (2) - 3' flex with 8" tails - None - Constructed from 16-gauge steel - Finished in a durable black powder coat - 12 Outlets - 57" OD Length

Features unique mounting lances and quick clips. Engineered to attach to the rack rail brackets on welded racks. Quick clips may also be attached to wood racks, as well as to walls and other surfaces by using appropriate fasteners.
Features:
- 15 Amp (1) and 15 Amp (2)
- 3' flex with 8" tails
- None
- Constructed from 16-gauge steel
- Finished in a durable black powder coat
- 12 Outlets
- 57" OD Length

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PD-1215
Product Name Middle Atlantic 115 Volt Vertical Power Strip - 15 Amp
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685504 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 15854H7D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 7
Current 15.0 amps
View Details
UK BS-1363 Medical-Grade Power Strip with 6 UK Outlets, 3m Cord - PS610HGUK - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details