TelephoneStuff.com Leviton General-Duty 6-Outlet Plug Strip 5100-PS

Description
General-Duty 6-Outlet Plug Strip Compatible with UPS and SPS systems. Features: - May be wall mounted - Resettable circuit breaker and internal fusing - Six protected outlets - Clamping profile tightly tracks AC sine wire - Industrial grade - 15A-120V AC - If protection is lost plug-strip SPD's interrupts power to the protected load and cannot be reset, to assure the load will not be operated while vulnerable to transient voltage surges
Description
General-Duty 6-Outlet Plug Strip Compatible with UPS and SPS systems. Features: - May be wall mounted - Resettable circuit breaker and internal fusing - Six protected outlets - Clamping profile tightly tracks AC sine wire - Industrial grade - 15A-120V AC - If protection is lost plug-strip SPD's interrupts power to the protected load and cannot be reset, to assure the load will not be operated while vulnerable to transient voltage surges

Suppliers

Company
Product
Description
Supplier Links
Leviton General-Duty 6-Outlet Plug Strip - 5100-PS - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton General-Duty 6-Outlet Plug Strip
5100-PS
Leviton General-Duty 6-Outlet Plug Strip 5100-PS
General-Duty 6-Outlet Plug Strip Compatible with UPS and SPS systems. Features: - May be wall mounted - Resettable circuit breaker and internal fusing - Six protected outlets - Clamping profile tightly tracks AC sine wire - Industrial grade - 15A-120V AC - If protection is lost plug-strip SPD's interrupts power to the protected load and cannot be reset, to assure the load will not be operated while vulnerable to transient voltage surges

General-Duty 6-Outlet Plug Strip Compatible with UPS and SPS systems.
Features:
- May be wall mounted
- Resettable circuit breaker and internal fusing
- Six protected outlets
- Clamping profile tightly tracks AC sine wire
- Industrial grade
- 15A-120V AC
- If protection is lost plug-strip SPD's interrupts power to the protected load and cannot be reset, to assure the load will not be operated while vulnerable to transient voltage surges

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 5100-PS
Product Name Leviton General-Duty 6-Outlet Plug Strip
Unit Type Plug Strip; Wall Mount (No Cabling)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587H10C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685346 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 5
Outlets Type g - british
View Details
International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details