TelephoneStuff.com Middle Atlantic 115 Volt, 15 Amp Power Strip PD-2X1215TL-30CB

Description
Supplies power on two circuits to 15 Amp equipment in data centers and audio/video installations. Connects to 30 amp uninterruptible power supplies per NEC regulations. Features: - Two 15 Amp circuits fed by a 30 Amp branch circuit - Allows connection to uninterruptible power supplies with a 30 Amp NEMA L5-30R output - Twelve duplexes (24 outlets) - 10' cord with NEMA L5-30 plug - Dual circuit breakers with lock-out pin to prevent tampering - Mounts easily with included quick-clips - Ivory and white duplexes alternate to indicate circuits - UL Listed in the US and Canada
Description
Supplies power on two circuits to 15 Amp equipment in data centers and audio/video installations. Connects to 30 amp uninterruptible power supplies per NEC regulations. Features: - Two 15 Amp circuits fed by a 30 Amp branch circuit - Allows connection to uninterruptible power supplies with a 30 Amp NEMA L5-30R output - Twelve duplexes (24 outlets) - 10' cord with NEMA L5-30 plug - Dual circuit breakers with lock-out pin to prevent tampering - Mounts easily with included quick-clips - Ivory and white duplexes alternate to indicate circuits - UL Listed in the US and Canada

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 115 Volt, 15 Amp Power Strip - PD-2X1215TL-30CB - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 115 Volt, 15 Amp Power Strip
PD-2X1215TL-30CB
Middle Atlantic 115 Volt, 15 Amp Power Strip PD-2X1215TL-30CB
Supplies power on two circuits to 15 Amp equipment in data centers and audio/video installations. Connects to 30 amp uninterruptible power supplies per NEC regulations. Features: - Two 15 Amp circuits fed by a 30 Amp branch circuit - Allows connection to uninterruptible power supplies with a 30 Amp NEMA L5-30R output - Twelve duplexes (24 outlets) - 10' cord with NEMA L5-30 plug - Dual circuit breakers with lock-out pin to prevent tampering - Mounts easily with included quick-clips - Ivory and white duplexes alternate to indicate circuits - UL Listed in the US and Canada

Supplies power on two circuits to 15 Amp equipment in data centers and audio/video installations. Connects to 30 amp uninterruptible power supplies per NEC regulations.
Features:
- Two 15 Amp circuits fed by a 30 Amp branch circuit
- Allows connection to uninterruptible power supplies with a 30 Amp NEMA L5-30R output
- Twelve duplexes (24 outlets)
- 10' cord with NEMA L5-30 plug
- Dual circuit breakers with lock-out pin to prevent tampering
- Mounts easily with included quick-clips
- Ivory and white duplexes alternate to indicate circuits
- UL Listed in the US and Canada

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PD-2X1215TL-30CB
Product Name Middle Atlantic 115 Volt, 15 Amp Power Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details
Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1584H4D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
Outlet Strip - 13240-701 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 125 VAC
Frequency 50Hz; 60Hz
Outlets NEMA
View Details