TelephoneStuff.com Chatsworth Products Vertical Three-Phase Power Strip for.. 13189-701

Description
Three-Phase Power Strips provide a simple solution for reducing the total number of branch circuits needed in each equipment rack or cabinet. Each rack typically requres two or more single-phase circuits to provide basic power for equipment. Up to six branch circuits per rack can be required to provide full redundant power. Three-phase power is an alternate solution that is practical in large data centers because fewer branch circuits are extended to each cabinet. One three-phase power strip delivers the power equivalent to three single-phase power strips. So, only two three-phase branch circuits would be required to provide the power equivalent to six single-phase branch circuits for full redundant power. Features: - Creates multiple single-phase power circuits from a single three-phase connection - Power Input: 20 Amps x 3Ø; 208 Volt WYE - Power Output: 60 Amps; 3 x 20 Amps, single-phase - UL & c-UL Listed 60950 - (20) NEMA 6-20R outlets - Outlets are color-coded for phase identification - 10' attached cord with NEMA L21-20P twist-lock plug - Includes vertical rack-mount or cabinet mount brackets - Size: 66.25"L x 1.85"W x 1.30"D
Description
Three-Phase Power Strips provide a simple solution for reducing the total number of branch circuits needed in each equipment rack or cabinet. Each rack typically requres two or more single-phase circuits to provide basic power for equipment. Up to six branch circuits per rack can be required to provide full redundant power. Three-phase power is an alternate solution that is practical in large data centers because fewer branch circuits are extended to each cabinet. One three-phase power strip delivers the power equivalent to three single-phase power strips. So, only two three-phase branch circuits would be required to provide the power equivalent to six single-phase branch circuits for full redundant power. Features: - Creates multiple single-phase power circuits from a single three-phase connection - Power Input: 20 Amps x 3Ø; 208 Volt WYE - Power Output: 60 Amps; 3 x 20 Amps, single-phase - UL & c-UL Listed 60950 - (20) NEMA 6-20R outlets - Outlets are color-coded for phase identification - 10' attached cord with NEMA L21-20P twist-lock plug - Includes vertical rack-mount or cabinet mount brackets - Size: 66.25"L x 1.85"W x 1.30"D

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Vertical Three-Phase Power Strip for.. - 13189-701 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Vertical Three-Phase Power Strip for..
13189-701
Chatsworth Products Vertical Three-Phase Power Strip for.. 13189-701
Three-Phase Power Strips provide a simple solution for reducing the total number of branch circuits needed in each equipment rack or cabinet. Each rack typically requres two or more single-phase circuits to provide basic power for equipment. Up to six branch circuits per rack can be required to provide full redundant power. Three-phase power is an alternate solution that is practical in large data centers because fewer branch circuits are extended to each cabinet. One three-phase power strip delivers the power equivalent to three single-phase power strips. So, only two three-phase branch circuits would be required to provide the power equivalent to six single-phase branch circuits for full redundant power. Features: - Creates multiple single-phase power circuits from a single three-phase connection - Power Input: 20 Amps x 3Ø; 208 Volt WYE - Power Output: 60 Amps; 3 x 20 Amps, single-phase - UL & c-UL Listed 60950 - (20) NEMA 6-20R outlets - Outlets are color-coded for phase identification - 10' attached cord with NEMA L21-20P twist-lock plug - Includes vertical rack-mount or cabinet mount brackets - Size: 66.25"L x 1.85"W x 1.30"D

Three-Phase Power Strips provide a simple solution for reducing the total number of branch circuits needed in each equipment rack or cabinet. Each rack typically requres two or more single-phase circuits to provide basic power for equipment. Up to six branch circuits per rack can be required to provide full redundant power.
Three-phase power is an alternate solution that is practical in large data centers because fewer branch circuits are extended to each cabinet. One three-phase power strip delivers the power equivalent to three single-phase power strips. So, only two three-phase branch circuits would be required to provide the power equivalent to six single-phase branch circuits for full redundant power.
Features:
- Creates multiple single-phase power circuits from a single three-phase connection
- Power Input: 20 Amps x 3Ø; 208 Volt WYE
- Power Output: 60 Amps; 3 x 20 Amps, single-phase
- UL & c-UL Listed 60950
- (20) NEMA 6-20R outlets
- Outlets are color-coded for phase identification
- 10' attached cord with NEMA L21-20P twist-lock plug
- Includes vertical rack-mount or cabinet mount brackets
- Size: 66.25"L x 1.85"W x 1.30"D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 13189-701
Product Name Chatsworth Products Vertical Three-Phase Power Strip for..
Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584H6B1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685392 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details