TelephoneStuff.com Legrand - Wiremold Plugmold® 2000 Series™ 6'.. V20GB606

Description
Plugmold® 2000 Series™ 6' Steel Power Strip with 12 Outlets. Power Strip Features: - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 12 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - Available Finishes: - Black - Gray - Ivory - Stainless Steel - White - Length: 6' - Sold in a Package of 2 Power Strips
Description
Plugmold® 2000 Series™ 6' Steel Power Strip with 12 Outlets. Power Strip Features: - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 12 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - Available Finishes: - Black - Gray - Ivory - Stainless Steel - White - Length: 6' - Sold in a Package of 2 Power Strips

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold Plugmold® 2000 Series™ 6'.. - V20GB606 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold Plugmold® 2000 Series™ 6'..
V20GB606
Legrand - Wiremold Plugmold® 2000 Series™ 6'.. V20GB606
Plugmold® 2000 Series™ 6' Steel Power Strip with 12 Outlets. Power Strip Features: - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 12 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - Available Finishes: - Black - Gray - Ivory - Stainless Steel - White - Length: 6' - Sold in a Package of 2 Power Strips

Plugmold® 2000 Series™ 6' Steel Power Strip with 12 Outlets.
Power Strip Features:
- Distance Between Outlets: 6"
- NEMA 5-15R Outlet Quantity: 12
- GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor
- Available Finishes:
- Black
- Gray
- Ivory
- Stainless Steel
- White
- Length: 6'
- Sold in a Package of 2 Power Strips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number V20GB606
Product Name Legrand - Wiremold Plugmold® 2000 Series™ 6'..
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15851T6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 455286 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type g - british
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details