TelephoneStuff.com Kendall Howard Performance 48" Power Strip 1918-3-004-F

Description
Performance 48" Power Strip is specifically designed for the Performance Series LAN Stations and Work Benches which are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility. Performance 48" Power Strip Features: - Power strip provides convenient local power for any project - Unique Open Frame Design - Completely Modular - Industry's highest surge protection at 1060 joules - 400 volt clamping voltage - 15 Amp Circuit Breaker - 16 evenly spaced outlets - 22' cord - Single phase - UL Listed
Description
Performance 48" Power Strip is specifically designed for the Performance Series LAN Stations and Work Benches which are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility. Performance 48" Power Strip Features: - Power strip provides convenient local power for any project - Unique Open Frame Design - Completely Modular - Industry's highest surge protection at 1060 joules - 400 volt clamping voltage - 15 Amp Circuit Breaker - 16 evenly spaced outlets - 22' cord - Single phase - UL Listed

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard Performance 48" Power Strip - 1918-3-004-F - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard Performance 48" Power Strip
1918-3-004-F
Kendall Howard Performance 48" Power Strip 1918-3-004-F
Performance 48" Power Strip is specifically designed for the Performance Series LAN Stations and Work Benches which are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility. Performance 48" Power Strip Features: - Power strip provides convenient local power for any project - Unique Open Frame Design - Completely Modular - Industry's highest surge protection at 1060 joules - 400 volt clamping voltage - 15 Amp Circuit Breaker - 16 evenly spaced outlets - 22' cord - Single phase - UL Listed

Performance 48" Power Strip is specifically designed for the Performance Series LAN Stations and Work Benches which are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility.
Performance 48" Power Strip Features:
- Power strip provides convenient local power for any project
- Unique Open Frame Design
- Completely Modular
- Industry's highest surge protection at 1060 joules
- 400 volt clamping voltage
- 15 Amp Circuit Breaker
- 16 evenly spaced outlets
- 22' cord
- Single phase
- UL Listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 1918-3-004-F
Product Name Kendall Howard Performance 48" Power Strip
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685386 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584T6B1SRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 15.0 amps
View Details