TelephoneStuff.com Tripp Lite 24 AC Outlet 15/20-Amp Mountable Power Strip.. PS7224-20T

Description
Tripp Lite's 20-amp, 120v multi-outlet strip offers AC power distribution in a convenient 72" mountable housing with NEMA L5-20 locking input plug and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes 24 output receptacles with 2.795 inch center-to-center spacing, 15' AC power cord and lighted switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Mountable Power Strip Features: - Sturdy all-metal 72 inch corded strip format with 2.795 inch center-to-center outlet spacing - Included mounting hardware supports vertical or horizontal mounting in rack enclosures, raceways and more - Includes 22 NEMA 5-15R and 2 NEMA 5-20R output receptacles - Includes NEMA L5-20 twist-lock input plug connection - Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications - Lighted power switch with locking transparent cover prevents accidental shutoff - 20 Amp electrical capacity with circuit breaker
Description
Tripp Lite's 20-amp, 120v multi-outlet strip offers AC power distribution in a convenient 72" mountable housing with NEMA L5-20 locking input plug and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes 24 output receptacles with 2.795 inch center-to-center spacing, 15' AC power cord and lighted switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Mountable Power Strip Features: - Sturdy all-metal 72 inch corded strip format with 2.795 inch center-to-center outlet spacing - Included mounting hardware supports vertical or horizontal mounting in rack enclosures, raceways and more - Includes 22 NEMA 5-15R and 2 NEMA 5-20R output receptacles - Includes NEMA L5-20 twist-lock input plug connection - Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications - Lighted power switch with locking transparent cover prevents accidental shutoff - 20 Amp electrical capacity with circuit breaker

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 24 AC Outlet 15/20-Amp Mountable Power Strip.. - PS7224-20T - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 24 AC Outlet 15/20-Amp Mountable Power Strip..
PS7224-20T
Tripp Lite 24 AC Outlet 15/20-Amp Mountable Power Strip.. PS7224-20T
Tripp Lite's 20-amp, 120v multi-outlet strip offers AC power distribution in a convenient 72" mountable housing with NEMA L5-20 locking input plug and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes 24 output receptacles with 2.795 inch center-to-center spacing, 15' AC power cord and lighted switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Mountable Power Strip Features: - Sturdy all-metal 72 inch corded strip format with 2.795 inch center-to-center outlet spacing - Included mounting hardware supports vertical or horizontal mounting in rack enclosures, raceways and more - Includes 22 NEMA 5-15R and 2 NEMA 5-20R output receptacles - Includes NEMA L5-20 twist-lock input plug connection - Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications - Lighted power switch with locking transparent cover prevents accidental shutoff - 20 Amp electrical capacity with circuit breaker

Tripp Lite's 20-amp, 120v multi-outlet strip offers AC power distribution in a convenient 72" mountable housing with NEMA L5-20 locking input plug and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes 24 output receptacles with 2.795 inch center-to-center spacing, 15' AC power cord and lighted switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments.
Mountable Power Strip Features:
- Sturdy all-metal 72 inch corded strip format with 2.795 inch center-to-center outlet spacing
- Included mounting hardware supports vertical or horizontal mounting in rack enclosures, raceways and more
- Includes 22 NEMA 5-15R and 2 NEMA 5-20R output receptacles
- Includes NEMA L5-20 twist-lock input plug connection
- Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications
- Lighted power switch with locking transparent cover prevents accidental shutoff
- 20 Amp electrical capacity with circuit breaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PS7224-20T
Product Name Tripp Lite 24 AC Outlet 15/20-Amp Mountable Power Strip..
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H60F1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 10
Current 20.0 amps
View Details
Extension Leads & Cable Reels - 1228249 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 3
Outlets Bs
View Details
6 Outlet Australian Power Strip w/Surge Protection - 85010053 - Interpower
Specs
Voltage 240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details