TelephoneStuff.com Chatsworth Products 70" Non-Surge Power Strip 12070

Description
cThis eleven outlet, 70" rack-mounted power strip is rated at 15 amps continuously at 120VAC. Designed to supply power along the full height of 6' or 7' CPI racks (fits inside CPI enclosures for these racks). Mounting brackets provide 6.5" standoff from rack channel which provides plug and service access for all rack-mounted equipment. Easy mounting to rack channel. Mounting screws included. Sold individually. Features: - 70" length with eleven 3-prong, 110V outlets. 6' grounded cord - Provides 6.5" standoff from rack channel and 1" offset from rack side - Meets UL standard 1363. UL/CSA listed - Three black brackets provided - Gray aluminum housing
Description
cThis eleven outlet, 70" rack-mounted power strip is rated at 15 amps continuously at 120VAC. Designed to supply power along the full height of 6' or 7' CPI racks (fits inside CPI enclosures for these racks). Mounting brackets provide 6.5" standoff from rack channel which provides plug and service access for all rack-mounted equipment. Easy mounting to rack channel. Mounting screws included. Sold individually. Features: - 70" length with eleven 3-prong, 110V outlets. 6' grounded cord - Provides 6.5" standoff from rack channel and 1" offset from rack side - Meets UL standard 1363. UL/CSA listed - Three black brackets provided - Gray aluminum housing

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 70" Non-Surge Power Strip - 12070 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 70" Non-Surge Power Strip
12070
Chatsworth Products 70" Non-Surge Power Strip 12070
cThis eleven outlet, 70" rack-mounted power strip is rated at 15 amps continuously at 120VAC. Designed to supply power along the full height of 6' or 7' CPI racks (fits inside CPI enclosures for these racks). Mounting brackets provide 6.5" standoff from rack channel which provides plug and service access for all rack-mounted equipment. Easy mounting to rack channel. Mounting screws included. Sold individually. Features: - 70" length with eleven 3-prong, 110V outlets. 6' grounded cord - Provides 6.5" standoff from rack channel and 1" offset from rack side - Meets UL standard 1363. UL/CSA listed - Three black brackets provided - Gray aluminum housing

cThis eleven outlet, 70" rack-mounted power strip is rated at 15 amps continuously at 120VAC. Designed to supply power along the full height of 6' or 7' CPI racks (fits inside CPI enclosures for these racks). Mounting brackets provide 6.5" standoff from rack channel which provides plug and service access for all rack-mounted equipment. Easy mounting to rack channel. Mounting screws included. Sold individually.
Features:
- 70" length with eleven 3-prong, 110V outlets. 6' grounded cord
- Provides 6.5" standoff from rack channel and 1" offset from rack side
- Meets UL standard 1363. UL/CSA listed
- Three black brackets provided
- Gray aluminum housing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 12070
Product Name Chatsworth Products 70" Non-Surge Power Strip
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296264 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1581H6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 6
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details