TelephoneStuff.com Tripp Lite Hospital-Grade Power Strip RS-1215-HG

Description
15 Amp Capacity AC Power Distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount, and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA standards. Power Strip Features: - Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - 12 Hospital-Grade NEMA5-15RHG output receptacles (6 front / 6 rear, each pair with green-dot hospital grade designation) - 15 foot, 14 gauge AC cord with high-impact resistant Hospital-Grade NEMA5-15P plug connection - Lighted power switch (with safety cover) confirms power on/off status - Snap-in switch guard prevents accidental turn off - 15 amp electrical capacity with resettable circuit breaker - 120V AC, 50/60Hz electrical compatibility
Description
15 Amp Capacity AC Power Distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount, and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA standards. Power Strip Features: - Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - 12 Hospital-Grade NEMA5-15RHG output receptacles (6 front / 6 rear, each pair with green-dot hospital grade designation) - 15 foot, 14 gauge AC cord with high-impact resistant Hospital-Grade NEMA5-15P plug connection - Lighted power switch (with safety cover) confirms power on/off status - Snap-in switch guard prevents accidental turn off - 15 amp electrical capacity with resettable circuit breaker - 120V AC, 50/60Hz electrical compatibility

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Hospital-Grade Power Strip - RS-1215-HG - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Hospital-Grade Power Strip
RS-1215-HG
Tripp Lite Hospital-Grade Power Strip RS-1215-HG
15 Amp Capacity AC Power Distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount, and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA standards. Power Strip Features: - Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - 12 Hospital-Grade NEMA5-15RHG output receptacles (6 front / 6 rear, each pair with green-dot hospital grade designation) - 15 foot, 14 gauge AC cord with high-impact resistant Hospital-Grade NEMA5-15P plug connection - Lighted power switch (with safety cover) confirms power on/off status - Snap-in switch guard prevents accidental turn off - 15 amp electrical capacity with resettable circuit breaker - 120V AC, 50/60Hz electrical compatibility

15 Amp Capacity AC Power Distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount, and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA standards.
Power Strip Features:
- Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options
- Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment
- Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks)
- 12 Hospital-Grade NEMA5-15RHG output receptacles (6 front / 6 rear, each pair with green-dot hospital grade designation)
- 15 foot, 14 gauge AC cord with high-impact resistant Hospital-Grade NEMA5-15P plug connection
- Lighted power switch (with safety cover) confirms power on/off status
- Snap-in switch guard prevents accidental turn off
- 15 amp electrical capacity with resettable circuit breaker
- 120V AC, 50/60Hz electrical compatibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number RS-1215-HG
Product Name Tripp Lite Hospital-Grade Power Strip
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685396 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
Continental European 9-Position Socket Strip - 85023090 - Interpower
Specs
Voltage 250VAC
Number of Outlets 9
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1584T8B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Surge Suppressor; 6; 1440 W; 120 V; 6 NEMA 5-15R Output Receptacles; 15 - 70101795 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details