TelephoneStuff.com Middle Atlantic 115 Volt Vertical Power Strip - 15 Amp, 24.. PD-2415SC-NS

Description
Features unique mounting lances and quick clips. Engineered to attach to the rack rail brackets on welded racks. Quick clips may also be attached to wood racks, as well as to walls and other surfaces by using appropriate fasteners. Features: - 15 Amp - Cord with NEMA5-15P plug - Constructed from 16-gauge steel - Finished in a durable black powder coat - 24 outlets - 60" OD Length
Description
Features unique mounting lances and quick clips. Engineered to attach to the rack rail brackets on welded racks. Quick clips may also be attached to wood racks, as well as to walls and other surfaces by using appropriate fasteners. Features: - 15 Amp - Cord with NEMA5-15P plug - Constructed from 16-gauge steel - Finished in a durable black powder coat - 24 outlets - 60" OD Length

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 115 Volt Vertical Power Strip - 15 Amp, 24.. - PD-2415SC-NS - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 115 Volt Vertical Power Strip - 15 Amp, 24..
PD-2415SC-NS
Middle Atlantic 115 Volt Vertical Power Strip - 15 Amp, 24.. PD-2415SC-NS
Features unique mounting lances and quick clips. Engineered to attach to the rack rail brackets on welded racks. Quick clips may also be attached to wood racks, as well as to walls and other surfaces by using appropriate fasteners. Features: - 15 Amp - Cord with NEMA5-15P plug - Constructed from 16-gauge steel - Finished in a durable black powder coat - 24 outlets - 60" OD Length

Features unique mounting lances and quick clips. Engineered to attach to the rack rail brackets on welded racks. Quick clips may also be attached to wood racks, as well as to walls and other surfaces by using appropriate fasteners.
Features:
- 15 Amp
- Cord with NEMA5-15P plug
- Constructed from 16-gauge steel
- Finished in a durable black powder coat
- 24 outlets
- 60" OD Length

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PD-2415SC-NS
Product Name Middle Atlantic 115 Volt Vertical Power Strip - 15 Amp, 24..
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1586T10B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
2 suppliers
Extension Leads & Cable Reels - 7685425 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type f - german schuko
View Details
Outlet Strip - PS8P - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Voltage 115V
Number of Outlets 8
Current 15.0 amps
View Details