TelephoneStuff.com Chatsworth Products Vertical Power Strip for Cabinets 13230

Description
CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment. Vertical Power Strips can be adjusted front-to-rear to align with equipment, and several power strips can be installed in each CPI Cabinet to supply multiple circuits in support of redundant power. Power strips equipped with included circuit breakers. Circuit breakers limit the amount of current available to the equipment. Features: - Outlets are IEC320 C-13 - Each power strip has one NEMA L5-30P twist lock - UL and c-UL Listed Accessory 1950 - Power Strip is 66.75" long by 1.72" wide by 1.61" deep 15 amp breakers - 12 color-coded outlets each 24 Amp max per power strip
Description
CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment. Vertical Power Strips can be adjusted front-to-rear to align with equipment, and several power strips can be installed in each CPI Cabinet to supply multiple circuits in support of redundant power. Power strips equipped with included circuit breakers. Circuit breakers limit the amount of current available to the equipment. Features: - Outlets are IEC320 C-13 - Each power strip has one NEMA L5-30P twist lock - UL and c-UL Listed Accessory 1950 - Power Strip is 66.75" long by 1.72" wide by 1.61" deep 15 amp breakers - 12 color-coded outlets each 24 Amp max per power strip

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Vertical Power Strip for Cabinets - 13230 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Vertical Power Strip for Cabinets
13230
Chatsworth Products Vertical Power Strip for Cabinets 13230
CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment. Vertical Power Strips can be adjusted front-to-rear to align with equipment, and several power strips can be installed in each CPI Cabinet to supply multiple circuits in support of redundant power. Power strips equipped with included circuit breakers. Circuit breakers limit the amount of current available to the equipment. Features: - Outlets are IEC320 C-13 - Each power strip has one NEMA L5-30P twist lock - UL and c-UL Listed Accessory 1950 - Power Strip is 66.75" long by 1.72" wide by 1.61" deep 15 amp breakers - 12 color-coded outlets each 24 Amp max per power strip

CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple
pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment. Vertical Power Strips can be adjusted front-to-rear to align with equipment, and several power strips can be installed in each CPI Cabinet to supply multiple circuits in support of redundant power.
Power strips equipped with included circuit breakers. Circuit breakers limit the amount of current available to the equipment.
Features:
- Outlets are IEC320 C-13
- Each power strip has one NEMA L5-30P twist lock
- UL and c-UL Listed Accessory 1950
- Power Strip is 66.75" long by 1.72" wide by 1.61" deep
15 amp breakers
- 12 color-coded outlets each 24 Amp max per power strip

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 13230
Product Name Chatsworth Products Vertical Power Strip for Cabinets
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1588T12B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
2 suppliers
Extension Leads & Cable Reels - 6963613 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details