TelephoneStuff.com Tripp Lite 12 AC Right-Angle Outlet 15 Amp Rackmount.. RS-1215-RA

Description
Tripp Lite's Isobar multiple outlet power strip. Unfiltered electrical pass-through makes RS-1215-RA ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Power Strip Features: - Outlets placed at right angle to accommodate bulky transformers - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Detachable mounting flanges are configurable for rackmount, wallmount, under-counter and other creative mounting options - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - Includes 12 - 15 amp outlets (6 front/6 rear) - 15' power cord - Lighted power switch confirms power on/off status - Snap-in switch guard prevents accidental turn off - 15 amp electrical capacity with circuit breaker - 120VAC, 50/60Hz electrical compatibility - Unit Dimensions: 1.75"H (1U) x 17.5"W x 4.5"D - DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION
Description
Tripp Lite's Isobar multiple outlet power strip. Unfiltered electrical pass-through makes RS-1215-RA ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Power Strip Features: - Outlets placed at right angle to accommodate bulky transformers - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Detachable mounting flanges are configurable for rackmount, wallmount, under-counter and other creative mounting options - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - Includes 12 - 15 amp outlets (6 front/6 rear) - 15' power cord - Lighted power switch confirms power on/off status - Snap-in switch guard prevents accidental turn off - 15 amp electrical capacity with circuit breaker - 120VAC, 50/60Hz electrical compatibility - Unit Dimensions: 1.75"H (1U) x 17.5"W x 4.5"D - DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 12 AC  Right-Angle Outlet 15 Amp Rackmount.. - RS-1215-RA - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 12 AC Right-Angle Outlet 15 Amp Rackmount..
RS-1215-RA
Tripp Lite 12 AC Right-Angle Outlet 15 Amp Rackmount.. RS-1215-RA
Tripp Lite's Isobar multiple outlet power strip. Unfiltered electrical pass-through makes RS-1215-RA ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Power Strip Features: - Outlets placed at right angle to accommodate bulky transformers - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Detachable mounting flanges are configurable for rackmount, wallmount, under-counter and other creative mounting options - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - Includes 12 - 15 amp outlets (6 front/6 rear) - 15' power cord - Lighted power switch confirms power on/off status - Snap-in switch guard prevents accidental turn off - 15 amp electrical capacity with circuit breaker - 120VAC, 50/60Hz electrical compatibility - Unit Dimensions: 1.75"H (1U) x 17.5"W x 4.5"D - DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION

Tripp Lite's Isobar multiple outlet power strip. Unfiltered electrical pass-through makes RS-1215-RA ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more.
Power Strip Features:
- Outlets placed at right angle to accommodate bulky transformers
- Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment
- Detachable mounting flanges are configurable for rackmount, wallmount, under-counter and other creative mounting options
- Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks)
- Includes 12 - 15 amp outlets (6 front/6 rear)
- 15' power cord
- Lighted power switch confirms power on/off status
- Snap-in switch guard prevents accidental turn off
- 15 amp electrical capacity with circuit breaker
- 120VAC, 50/60Hz electrical compatibility
- Unit Dimensions: 1.75"H (1U) x 17.5"W x 4.5"D
- DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number RS-1215-RA
Product Name Tripp Lite 12 AC Right-Angle Outlet 15 Amp Rackmount..
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T6C1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296286 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
10-Position Accessory Power Strip - 852J2J07 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details