TelephoneStuff.com Hubbell 60" Vertical Mount Power Strip - 20x0 PR206

Description
Can be mounted in all HPW cabinets and racks to distribute power to active equipment. Power strip with 20 outlets on the front. Does not provide surge protection. Power Strip Features: - Power on LED indicator - Built-in circuit breaker - Rear outlets: 0 - 10' power cord - Includes universal swivel mounting brackets
Description
Can be mounted in all HPW cabinets and racks to distribute power to active equipment. Power strip with 20 outlets on the front. Does not provide surge protection. Power Strip Features: - Power on LED indicator - Built-in circuit breaker - Rear outlets: 0 - 10' power cord - Includes universal swivel mounting brackets

Suppliers

Company
Product
Description
Supplier Links
Hubbell 60" Vertical Mount Power Strip - 20x0 - PR206 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 60" Vertical Mount Power Strip - 20x0
PR206
Hubbell 60" Vertical Mount Power Strip - 20x0 PR206
Can be mounted in all HPW cabinets and racks to distribute power to active equipment. Power strip with 20 outlets on the front. Does not provide surge protection. Power Strip Features: - Power on LED indicator - Built-in circuit breaker - Rear outlets: 0 - 10' power cord - Includes universal swivel mounting brackets

Can be mounted in all HPW cabinets and racks to distribute power to active equipment. Power strip with 20 outlets on the front. Does not provide surge protection.
Power Strip Features:
- Power on LED indicator
- Built-in circuit breaker
- Rear outlets: 0
- 10' power cord
- Includes universal swivel mounting brackets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PR206
Product Name Hubbell 60" Vertical Mount Power Strip - 20x0
Unit Type Vertically Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963650 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584H6A1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
UK BS-1363 Medical-Grade Power Strip with 6 UK Outlets, 3m Cord - PS610HGUK - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details