TelephoneStuff.com Chatsworth Products Dual Input 19" Verital Power.. 13240

Description
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display.This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - 5-20R outlets, (2) twist-Lock plugs are L5-20P, (10) color-coded outlets per plug, (1) 20 Amp breaker per plug - Circuit breakers and surge-protection provide power protection - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL Listed Accessory - Vertical Power Strips are 66.25” long
Description
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display.This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - 5-20R outlets, (2) twist-Lock plugs are L5-20P, (10) color-coded outlets per plug, (1) 20 Amp breaker per plug - Circuit breakers and surge-protection provide power protection - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL Listed Accessory - Vertical Power Strips are 66.25” long

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Dual Input 19" Verital Power.. - 13240 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Dual Input 19" Verital Power..
13240
Chatsworth Products Dual Input 19" Verital Power.. 13240
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display.This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - 5-20R outlets, (2) twist-Lock plugs are L5-20P, (10) color-coded outlets per plug, (1) 20 Amp breaker per plug - Circuit breakers and surge-protection provide power protection - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL Listed Accessory - Vertical Power Strips are 66.25” long

Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets.
Select models also have a built in current meter with a digital display.This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit.
Features:
- 5-20R outlets, (2) twist-Lock plugs are L5-20P, (10) color-coded outlets per plug, (1) 20 Amp breaker per plug
- Circuit breakers and surge-protection provide power protection
- Rack-mount brackets included
- Uses no rack-mount spaces (RMU)
- UL and C-UL Listed Accessory
- Vertical Power Strips are 66.25” long

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 13240
Product Name Chatsworth Products Dual Input 19" Verital Power..
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584H8B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2494592 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details