TelephoneStuff.com Chatsworth Products Silver Frame Power Strip 12821

Description
Designed to mount directly to Silver Frame, leaving rack mounting space available for use. Power Strip Features: - Eight 3-prong, 15A, 125 V AC Outlets - Circuit breaker and 10' cord - Includes installation hardware
Description
Designed to mount directly to Silver Frame, leaving rack mounting space available for use. Power Strip Features: - Eight 3-prong, 15A, 125 V AC Outlets - Circuit breaker and 10' cord - Includes installation hardware

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Silver Frame Power Strip - 12821 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Silver Frame Power Strip
12821
Chatsworth Products Silver Frame Power Strip 12821
Designed to mount directly to Silver Frame, leaving rack mounting space available for use. Power Strip Features: - Eight 3-prong, 15A, 125 V AC Outlets - Circuit breaker and 10' cord - Includes installation hardware

Designed to mount directly to Silver Frame, leaving rack mounting space available for use.
Power Strip Features:
- Eight 3-prong, 15A, 125 V AC Outlets
- Circuit breaker and 10' cord
- Includes installation hardware

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 12821
Product Name Chatsworth Products Silver Frame Power Strip
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T11A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685314 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details