TelephoneStuff.com Panduit® Black Vertical Rack Mount Power Strip CMRPSVD20

Description
Rack Mount Power Strip with a 20 Amp circuit, 10 receptacles per circuit and 2 - 10' power cords, NEMA 5-20p plug. Multiple mounting options provide a convenient power supply for active equipment Dual circuit option for use with equipment requiring a redundant power supply. Power Strip Features: - Mounting brackets and screws included - Dimensions: 66.25" H x 1.85" W x 1.46" D
Description
Rack Mount Power Strip with a 20 Amp circuit, 10 receptacles per circuit and 2 - 10' power cords, NEMA 5-20p plug. Multiple mounting options provide a convenient power supply for active equipment Dual circuit option for use with equipment requiring a redundant power supply. Power Strip Features: - Mounting brackets and screws included - Dimensions: 66.25" H x 1.85" W x 1.46" D

Suppliers

Company
Product
Description
Supplier Links
Panduit® Black Vertical Rack Mount Power Strip - CMRPSVD20 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Black Vertical Rack Mount Power Strip
CMRPSVD20
Panduit® Black Vertical Rack Mount Power Strip CMRPSVD20
Rack Mount Power Strip with a 20 Amp circuit, 10 receptacles per circuit and 2 - 10' power cords, NEMA 5-20p plug. Multiple mounting options provide a convenient power supply for active equipment Dual circuit option for use with equipment requiring a redundant power supply. Power Strip Features: - Mounting brackets and screws included - Dimensions: 66.25" H x 1.85" W x 1.46" D

Rack Mount Power Strip with a 20 Amp circuit, 10 receptacles per circuit and 2 - 10' power cords, NEMA 5-20p plug. Multiple mounting options provide a convenient power supply for active equipment Dual circuit option for use with equipment requiring a redundant power supply.
Power Strip Features:
- Mounting brackets and screws included
- Dimensions: 66.25" H x 1.85" W x 1.46" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number CMRPSVD20
Product Name Panduit® Black Vertical Rack Mount Power Strip
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 4
View Details
6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 2963672 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
Outlet Strip - PR20820A - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 20
Current 20.0 amps
View Details