TelephoneStuff.com Chatsworth Products Flush Mount Power Strip - 30 Amp 12812-701

Description
Streamlined, durable steel body is fitted with bracket for mounting. Features: - Uses 1 RMU - Twelve outlets (4 front, 8 rear), 10' cord - For 19" Rack Mount - UL Recognized - Twist-Lock plug type - 20A (5-20R) outlet type
Description
Streamlined, durable steel body is fitted with bracket for mounting. Features: - Uses 1 RMU - Twelve outlets (4 front, 8 rear), 10' cord - For 19" Rack Mount - UL Recognized - Twist-Lock plug type - 20A (5-20R) outlet type

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Flush Mount Power Strip - 30 Amp - 12812-701 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Flush Mount Power Strip - 30 Amp
12812-701
Chatsworth Products Flush Mount Power Strip - 30 Amp 12812-701
Streamlined, durable steel body is fitted with bracket for mounting. Features: - Uses 1 RMU - Twelve outlets (4 front, 8 rear), 10' cord - For 19" Rack Mount - UL Recognized - Twist-Lock plug type - 20A (5-20R) outlet type

Streamlined, durable steel body is fitted with bracket for mounting.
Features:
- Uses 1 RMU
- Twelve outlets (4 front, 8 rear), 10' cord
- For 19" Rack Mount
- UL Recognized
- Twist-Lock plug type
- 20A (5-20R) outlet type

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 12812-701
Product Name Chatsworth Products Flush Mount Power Strip - 30 Amp
Current 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6927241 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type f - german schuko
Features On-Off Switch
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1585H8B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
Suppressor, Surge; 60000 A; 120 VAC; 50/60 Hz - 70101433 - Allied Electronics, Inc.
Specs
Voltage 115V
Certifications cUL; UL
View Details