TelephoneStuff.com Tripp Lite 24 AC Outlet 20-Amp Hardwired Power Strip with.. PS7224-20HW

Description
Ideal for horizontal for vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Includes knockout panels to accept 3/4 inch conduit fittings for hardwire installation. Power Strip Features: - Hard-wire access via knockout panels that accept 3/4 inch conduit fittings - 24 outlets total, 2 NEMA5-20R (20A) and 22 NEMA 5-15R (15A) - Versatile all-metal 72 inch format with outlets arranged in a single row - Receptacles have 2.795 inch center-to-center spacing - 24 outlets total, 2 NEMA5-20R (20A) and 22 NEMA5-15R (15A) - 20 amp electrical capacity - 120VAC, 50/60Hz electrical compatibility
Description
Ideal for horizontal for vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Includes knockout panels to accept 3/4 inch conduit fittings for hardwire installation. Power Strip Features: - Hard-wire access via knockout panels that accept 3/4 inch conduit fittings - 24 outlets total, 2 NEMA5-20R (20A) and 22 NEMA 5-15R (15A) - Versatile all-metal 72 inch format with outlets arranged in a single row - Receptacles have 2.795 inch center-to-center spacing - 24 outlets total, 2 NEMA5-20R (20A) and 22 NEMA5-15R (15A) - 20 amp electrical capacity - 120VAC, 50/60Hz electrical compatibility

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 24 AC Outlet 20-Amp Hardwired Power Strip with.. - PS7224-20HW - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 24 AC Outlet 20-Amp Hardwired Power Strip with..
PS7224-20HW
Tripp Lite 24 AC Outlet 20-Amp Hardwired Power Strip with.. PS7224-20HW
Ideal for horizontal for vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Includes knockout panels to accept 3/4 inch conduit fittings for hardwire installation. Power Strip Features: - Hard-wire access via knockout panels that accept 3/4 inch conduit fittings - 24 outlets total, 2 NEMA5-20R (20A) and 22 NEMA 5-15R (15A) - Versatile all-metal 72 inch format with outlets arranged in a single row - Receptacles have 2.795 inch center-to-center spacing - 24 outlets total, 2 NEMA5-20R (20A) and 22 NEMA5-15R (15A) - 20 amp electrical capacity - 120VAC, 50/60Hz electrical compatibility

Ideal for horizontal for vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Includes knockout panels to accept 3/4 inch conduit fittings for hardwire installation.
Power Strip Features:
- Hard-wire access via knockout panels that accept 3/4 inch conduit fittings
- 24 outlets total, 2 NEMA5-20R (20A) and 22 NEMA 5-15R (15A)
- Versatile all-metal 72 inch format with outlets arranged in a single row
- Receptacles have 2.795 inch center-to-center spacing
- 24 outlets total, 2 NEMA5-20R (20A) and 22 NEMA5-15R (15A)
- 20 amp electrical capacity
- 120VAC, 50/60Hz electrical compatibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PS7224-20HW
Product Name Tripp Lite 24 AC Outlet 20-Amp Hardwired Power Strip with..
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685443 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
PDUs and Outlet Strips - 1587H24D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 24
Current 15.0 amps
View Details
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details