TelephoneStuff.com Chatsworth Products Single Input 19" Verital Power.. 13242

Description
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display.This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - 6-20R outlets, Straight-blade plugs are 6-20P, Twist-lock are L6-20P - Circuit breakers and surge-protection provide power protection - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL Listed Accessory - Vertical Power Strips are 66.25” long
Description
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display.This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - 6-20R outlets, Straight-blade plugs are 6-20P, Twist-lock are L6-20P - Circuit breakers and surge-protection provide power protection - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL Listed Accessory - Vertical Power Strips are 66.25” long

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Single Input 19" Verital Power.. - 13242 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Single Input 19" Verital Power..
13242
Chatsworth Products Single Input 19" Verital Power.. 13242
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display.This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - 6-20R outlets, Straight-blade plugs are 6-20P, Twist-lock are L6-20P - Circuit breakers and surge-protection provide power protection - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL Listed Accessory - Vertical Power Strips are 66.25” long

Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets.
Select models also have a built in current meter with a digital display.This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit.
Features:
- 6-20R outlets, Straight-blade plugs are 6-20P, Twist-lock are L6-20P
- Circuit breakers and surge-protection provide power protection
- Rack-mount brackets included
- Uses no rack-mount spaces (RMU)
- UL and C-UL Listed Accessory
- Vertical Power Strips are 66.25” long

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 13242
Product Name Chatsworth Products Single Input 19" Verital Power..
Voltage 230V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963641 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
PDUs and Outlet Strips - 1582T8C1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details