TelephoneStuff.com Legrand - Wiremold Plugmold® 2000 Series™ 6'.. V20GBA609

Description
Plugmold® 2000 Series™ 6' Steel Power Strip with 8 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 2' can always be Ordered. Power Strip Features: - Distance Between Outlets: 9" - NEMA 5-15R Outlet Quantity: 8 - GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor - Available Finishes: - Gray - Ivory - Length: 6'
Description
Plugmold® 2000 Series™ 6' Steel Power Strip with 8 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 2' can always be Ordered. Power Strip Features: - Distance Between Outlets: 9" - NEMA 5-15R Outlet Quantity: 8 - GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor - Available Finishes: - Gray - Ivory - Length: 6'

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold Plugmold® 2000 Series™ 6'.. - V20GBA609 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold Plugmold® 2000 Series™ 6'..
V20GBA609
Legrand - Wiremold Plugmold® 2000 Series™ 6'.. V20GBA609
Plugmold® 2000 Series™ 6' Steel Power Strip with 8 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 2' can always be Ordered. Power Strip Features: - Distance Between Outlets: 9" - NEMA 5-15R Outlet Quantity: 8 - GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor - Available Finishes: - Gray - Ivory - Length: 6'

Plugmold® 2000 Series™ 6' Steel Power Strip with 8 Outlets.
Minimum Ordering Specifics:
'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 2' can always be Ordered.
Power Strip Features:
- Distance Between Outlets: 9"
- NEMA 5-15R Outlet Quantity: 8
- GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor
- Available Finishes:
- Gray
- Ivory
- Length: 6'

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number V20GBA609
Product Name Legrand - Wiremold Plugmold® 2000 Series™ 6'..
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T7C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 7
Current 15.0 amps
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685428 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 9
Outlets Type f - german schuko
View Details
Outlet Strip - PR104 - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 10
Current 15.0 amps
View Details