TelephoneStuff.com Legrand - Wiremold Plugmold® 2000 Series™ 3'.. V20GB306

Description
Plugmold® 2000 Series™ 3' Steel Power Strip with 6 Outlets. Power Strip Features: - Length: 3' - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 6 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - Available Finishes: - Black - Gray - Ivory - Stainless - White - Sold in Packages of 2 and 10 Power Strips
Description
Plugmold® 2000 Series™ 3' Steel Power Strip with 6 Outlets. Power Strip Features: - Length: 3' - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 6 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - Available Finishes: - Black - Gray - Ivory - Stainless - White - Sold in Packages of 2 and 10 Power Strips

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold Plugmold® 2000 Series™ 3'.. - V20GB306 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold Plugmold® 2000 Series™ 3'..
V20GB306
Legrand - Wiremold Plugmold® 2000 Series™ 3'.. V20GB306
Plugmold® 2000 Series™ 3' Steel Power Strip with 6 Outlets. Power Strip Features: - Length: 3' - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 6 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - Available Finishes: - Black - Gray - Ivory - Stainless - White - Sold in Packages of 2 and 10 Power Strips

Plugmold® 2000 Series™ 3' Steel Power Strip with 6 Outlets.
Power Strip Features:
- Length: 3'
- Distance Between Outlets: 6"
- NEMA 5-15R Outlet Quantity: 6
- GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor
- Available Finishes:
- Black
- Gray
- Ivory
- Stainless
- White
- Sold in Packages of 2 and 10 Power Strips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number V20GB306
Product Name Legrand - Wiremold Plugmold® 2000 Series™ 3'..
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H6A1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
2 suppliers
Extension Leads & Cable Reels - 6927241 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type f - german schuko
Features On-Off Switch
View Details
Continental European 9-Position Socket Strip - 85023090 - Interpower
Specs
Voltage 250VAC
Number of Outlets 9
Current 16.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details