TelephoneStuff.com Legrand - Wiremold Plugmold® 2000 Series™ 6'.. V20GB612

Description
Plugmold® 2000 Series™ 6' Steel Power Strip with 6 Outlets. Minimum Ordering Specifics: 'Package of 2' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 10' can always be Ordered. Power Strip Features: - Distance Between Outlets: 12" - NEMA 5-15R Outlet Quantity: 6 - Available Finishes: - Black - Gray - Ivory - Stainless Steel - White - Available Wiring Configurations: - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor - Length: 6'
Description
Plugmold® 2000 Series™ 6' Steel Power Strip with 6 Outlets. Minimum Ordering Specifics: 'Package of 2' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 10' can always be Ordered. Power Strip Features: - Distance Between Outlets: 12" - NEMA 5-15R Outlet Quantity: 6 - Available Finishes: - Black - Gray - Ivory - Stainless Steel - White - Available Wiring Configurations: - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor - Length: 6'

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold Plugmold® 2000 Series™ 6'.. - V20GB612 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold Plugmold® 2000 Series™ 6'..
V20GB612
Legrand - Wiremold Plugmold® 2000 Series™ 6'.. V20GB612
Plugmold® 2000 Series™ 6' Steel Power Strip with 6 Outlets. Minimum Ordering Specifics: 'Package of 2' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 10' can always be Ordered. Power Strip Features: - Distance Between Outlets: 12" - NEMA 5-15R Outlet Quantity: 6 - Available Finishes: - Black - Gray - Ivory - Stainless Steel - White - Available Wiring Configurations: - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor - Length: 6'

Plugmold® 2000 Series™ 6' Steel Power Strip with 6 Outlets.
Minimum Ordering Specifics:
'Package of 2' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 10' can always be Ordered.
Power Strip Features:
- Distance Between Outlets: 12"
- NEMA 5-15R Outlet Quantity: 6
- Available Finishes:
- Black
- Gray
- Ivory
- Stainless Steel
- White
- Available Wiring Configurations:
- GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor
- GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor
- Length: 6'

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number V20GB612
Product Name Legrand - Wiremold Plugmold® 2000 Series™ 6'..
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582T6A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 374200 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type f - german schuko
View Details
Continental European 9-Position Socket Strip - 85023090 - Interpower
Specs
Voltage 250VAC
Number of Outlets 9
Current 16.0 amps
View Details