TelephoneStuff.com Legrand - Ortronics Rack Mount Power Strip OR-50900052

Description
Rack Mount Power Strip, 19" W, 8 outlets, 20 AMP, circuit breaker, 15' cord. Power Strip Features: - Completely pre-wired with NEMA 5-20P Plug - User-ready - Steel housing - Rugged construction - 1.75" height (1 rack unit) - Saves rack space - 19" rack mounting - Mounts on all 19" racks and cabinets - UL recognized - Standards compliant - Resettable circuit breaker
Description
Rack Mount Power Strip, 19" W, 8 outlets, 20 AMP, circuit breaker, 15' cord. Power Strip Features: - Completely pre-wired with NEMA 5-20P Plug - User-ready - Steel housing - Rugged construction - 1.75" height (1 rack unit) - Saves rack space - 19" rack mounting - Mounts on all 19" racks and cabinets - UL recognized - Standards compliant - Resettable circuit breaker

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Rack Mount Power Strip - OR-50900052 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Rack Mount Power Strip
OR-50900052
Legrand - Ortronics Rack Mount Power Strip OR-50900052
Rack Mount Power Strip, 19" W, 8 outlets, 20 AMP, circuit breaker, 15' cord. Power Strip Features: - Completely pre-wired with NEMA 5-20P Plug - User-ready - Steel housing - Rugged construction - 1.75" height (1 rack unit) - Saves rack space - 19" rack mounting - Mounts on all 19" racks and cabinets - UL recognized - Standards compliant - Resettable circuit breaker

Rack Mount Power Strip, 19" W, 8 outlets, 20 AMP, circuit breaker, 15' cord.
Power Strip Features:
- Completely pre-wired with NEMA 5-20P Plug
- User-ready
- Steel housing
- Rugged construction
- 1.75" height (1 rack unit)
- Saves rack space
- 19" rack mounting
- Mounts on all 19" racks and cabinets
- UL recognized
- Standards compliant
- Resettable circuit breaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number OR-50900052
Product Name Legrand - Ortronics Rack Mount Power Strip
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581T6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 6
View Details
Extension Leads & Cable Reels - 374216 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details